EN
  • EN
  • DE

UPC4062G2-T1

Part No UPC4062G2-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390729-UPC4062G2-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC4062G2-T1 CAD Model

Description

The UPC4062G2-T1 is a low-noise operational amplifier manufactured by NEC (now Renesas Electronics). It is specifically designed for applications where minimizing noise is crucial, such as audio equipment and precision instrumentation. This operational amplifier offers excellent performance characteristics suitable for a variety of circuit designs requiring high precision.

Applications:

  • Audio Amplification: Used in preamplifiers, audio mixers, and equalizers to provide clear and accurate audio signal amplification.
  • Instrumentation Amplifiers: Applied in precision measurement equipment to amplify weak signals with minimal added noise.
  • Active Filters: Utilized in active filter circuits for frequency response shaping in audio and instrumentation systems.
  • Sensor Signal Conditioning: Integrated into conditioning circuits to amplify and filter signals from various types of sensors.
  • Data Acquisition Systems: Employed in data acquisition systems to ensure accurate signal amplification and processing.

Features:

  • Low Noise Performance: Designed to minimize noise contribution, preserving the integrity of the amplified signal.
  • High Gain: Provides significant signal amplification, suitable for low-level input signals.
  • Low Distortion: Ensures accurate signal reproduction with minimal harmonic distortion.
  • Wide Bandwidth: Capable of amplifying signals across a wide range of frequencies.
  • Stable Operation: Designed for consistent performance under varying operating conditions.

Benefits:

  • Improved Signal Clarity: Low noise and distortion characteristics ensure the clarity and accuracy of amplified signals.
  • Enhanced Sensitivity: High gain enables the amplification of very small input signals, improving system sensitivity.
  • Versatile Use: Suitable for various audio, instrumentation, and signal conditioning applications.
  • Reliable Performance: Stable operation ensures consistent performance across diverse operating conditions.
  • Optimized System Accuracy: Minimizes signal degradation, leading to improved overall system accuracy and reliability.

The UPC4062G2-T1 features a dual operational amplifier configuration, enabling two independent amplification channels within a single package. This reduces component count and simplifies circuit design. It typically operates with a dual power supply (e.g., ±15V) and is available in a small outline package (SOP) for easy PCB layout. Internal compensation ensures stable operation without needing external components. Its high input impedance and low input bias current enhance its precision performance. The device is a robust choice for applications requiring high fidelity and minimal signal interference.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.9623
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess