The UPC29M33T-T1 is a fixed positive output, low-dropout regulator (LDO) manufactured by NEC. This regulator is designed to provide a stable 3.3V output voltage with low dropout voltage and high accuracy.
Applications:
- Power management in battery-powered devices
- Post-regulation for switching power supplies
- Microcontroller power supplies
- Linear regulation in electronic equipment
Features:
- Fixed 3.3V output voltage
- Low dropout voltage
- Overcurrent and overtemperature protection
- High output voltage accuracy
- Compact package
Benefits:
- Stable and reliable power supply for sensitive circuits
- Extended battery life due to low dropout voltage
- Protection against damage from overcurrent and overtemperature conditions
- Precise voltage regulation for improved circuit performance
- Simplified circuit design due to integrated protection features
Technical Specifications:
The UPC29M33T-T1 typically features a dropout voltage of around 0.5V at the rated output current. It includes built-in overcurrent and thermal shutdown protection. The operating temperature range is typically from -40°C to +85°C. The regulator is available in a small surface-mount package, allowing for efficient use of PCB space. It is commonly used in applications where a stable and regulated 3.3V supply is required. The input voltage should be higher than 3.3V plus the dropout voltage to ensure proper regulation.