EN
  • EN
  • DE

UPC29M09T-E1

Part No UPC29M09T-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390537-UPC29M09T-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC29M09T-E1 CAD Model

Description

The UPC29M09T-E1 is a fixed positive output voltage regulator from NEC (now Renesas Electronics). This regulator provides a stable 9V output, making it ideal for applications that require a precise and regulated 9V power supply. The UPC29M series is well-regarded for its reliability and ease of implementation.

Applications

  • Powering operational amplifiers: Providing a stable 9V supply for analog circuits utilizing op-amps.
  • Powering sensors: Regulating the voltage supply for various types of sensors in industrial and consumer applications.
  • Battery-powered devices: Ensuring consistent performance in devices powered by 9V batteries.
  • Industrial control systems: Providing a stable 9V supply for PLCs, data acquisition systems, and other industrial equipment.
  • Audio equipment: Regulating the voltage supply for preamplifiers, mixers, and other audio processing devices.

Features

  • Fixed 9V Output Voltage: Delivers a consistent and precise 9V output.
  • High Input Voltage Range: Can operate with a wide range of input voltages.
  • Internal Short Circuit Protection: Protects the regulator and connected circuits from short circuit damage.
  • Thermal Overload Protection: Prevents the regulator from overheating by shutting down when the temperature exceeds safe limits.
  • Internal Current Limiting: Limits the output current to prevent damage from overloads.
  • Compact Package: Housed in a space-saving package for easy integration.

Benefits

  • Stable Power Supply: Provides a consistent 9V output, ensuring reliable operation of connected devices.
  • Protection Against Damage: Built-in protection features safeguard against short circuits, overloads, and overheating.
  • Easy to Use: Simple to integrate into circuits with minimal external components.
  • Wide Range of Applications: Suitable for various applications requiring a stable 9V power supply.
  • Cost-Effective: Provides a reliable and affordable voltage regulation solution.

Additional Details

The UPC29M09T-E1 typically requires external input and output capacitors to ensure stability and optimal performance. Refer to the device datasheet for recommended capacitor values and other design considerations. The regulator is commonly available in a TO-220 package, facilitating easy mounting on PCBs and heatsinks. The operating temperature range typically spans from -20°C to +85°C, and adherence to these limits is essential for reliable performance.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Qualcomm
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess