EN
  • EN
  • DE

UPC2797GR-E1

Part No UPC2797GR-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description FREQUENCY DOWN CONVERTER FOR VHF TO UHF BAND TV/VCR TUNER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390427-UPC2797GR-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2797GR-E1 CAD Model

Description

The UPC2797GR-E1 is a Silicon RF Integrated Circuit manufactured by NEC. This component is often used as a low-noise amplifier (LNA) in various RF applications.

Applications:

  • Wireless LAN (WLAN): This LNA is suitable for use in WLAN devices to improve receiver sensitivity.
  • GPS Receivers: It can be utilized in GPS receivers to amplify weak satellite signals, improving positioning accuracy.
  • Cellular Communication Systems: Used in cellular base stations and mobile devices.
  • Satellite Communication Systems: Applied in satellite receivers to amplify downlink signals.
  • ISM Band Applications: Suitable for use in various Industrial, Scientific, and Medical (ISM) band applications.

Features:

  • Low Noise Figure: Designed for optimal noise performance, enhancing signal reception quality.
  • High Gain: Provides substantial gain for amplifying weak signals.
  • Wideband Operation: Operates across a broad frequency range.
  • Low Power Consumption: Efficient power usage for extended battery life in portable applications.
  • Compact Package: Facilitates easy integration into small devices.

Benefits:

  • Improved Signal Sensitivity: Enhances receiver performance by amplifying weak signals.
  • Extended Communication Range: Enables longer-distance communication in wireless systems.
  • Enhanced Positioning Accuracy: Improves GPS positioning accuracy by amplifying weak satellite signals.
  • Longer Battery Life: Reduces power consumption.
  • Simplified System Design: Reduces the number of external components required.

The UPC2797GR-E1 typically operates on a single positive supply voltage and requires impedance matching for optimal performance. Further technical specifications can be found in the datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2765 $59.1890
62+ $1.8676 $115.7912
96+ $1.8099 $173.7504
132+ $1.7510 $231.1320
171+ $1.6932 $289.5372
229+ $1.5177 $347.5533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess