EN
  • EN
  • DE

UPC2575GS

Part No UPC2575GS
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390284-UPC2575GS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2575GS CAD Model

Description

The UPC2575GS is an integrated circuit manufactured by NEC (now Renesas Electronics), primarily designed for audio amplification purposes. It is commonly used in applications requiring a compact and efficient power amplifier solution.

Applications:

  • Audio Amplifiers in portable devices (e.g., radios, MP3 players)
  • Automotive audio systems (e.g., car stereos)
  • Home entertainment systems (e.g., small speakers, soundbars)
  • General-purpose audio amplification circuits

Features:

  • High Power Output: Delivers sufficient power to drive small to medium-sized speakers.
  • Low Distortion: Ensures clean and clear audio reproduction.
  • Built-in Protection Circuits: Protects against overcurrent, overvoltage, and thermal overload.
  • Wide Operating Voltage Range: Provides flexibility in power supply options.
  • Surface-Mount Package: Facilitates easy and efficient PCB assembly.

Benefits:

  • Enhanced Audio Quality: Low distortion ensures high-fidelity sound reproduction.
  • Increased Reliability: Protection features safeguard the IC from damage, extending its lifespan.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Versatile Applications: Suitable for a variety of audio amplification needs.
  • Compact Solution: Space-saving design ideal for portable devices.

Additional Details:

The UPC2575GS typically requires external passive components such as resistors and capacitors for proper operation and stability. The device's performance is highly dependent on the quality of these external components and the design of the PCB layout. Always consult the official Renesas datasheet for detailed specifications, including voltage and current limits, thermal characteristics, and recommended application circuits. The datasheet will also provide guidance on heatsinking requirements and component selection.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $32.5000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess