EN
  • EN
  • DE

UPC177G2-E2-A

Part No UPC177G2-E2-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390132-UPC177G2-E2-A
Popularity Low
Supply and Demand Status Balance
Series *
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Grade -
Ultra Librarian 3D Model Ultra Librarian UPC177G2-E2-A CAD Model

Description

The UPC177G2-E2-A is a monolithic integrated circuit produced by NEC. This IC is designed as a video signal processing circuit, specifically tailored for use in video cassette recorders (VCRs) and similar video equipment. It incorporates several key functions necessary for processing video signals, contributing to the overall picture quality and stability in recording and playback.

Applications:

  • Video Cassette Recorders (VCRs)
  • Video Cameras
  • DVD Recorders
  • Television Sets
  • Other Analog Video Processing Systems

Features:

  • Chroma Signal Processing: The UPC177G2-E2-A handles the processing of chroma signals, which are responsible for color information in the video signal.
  • Luminance Signal Processing: It processes luminance signals, which represent the brightness or intensity of the video signal.
  • Automatic Gain Control (AGC): Includes AGC circuitry to maintain a consistent signal level, regardless of input signal strength.
  • Noise Reduction: Integrates noise reduction techniques to improve the signal-to-noise ratio, resulting in a clearer picture.
  • Synchronization Signal Processing: Processes synchronization signals to ensure stable and properly timed video output.
  • Low Power Consumption: Designed for relatively low power consumption to minimize heat generation and improve energy efficiency.

Benefits:

  • Improved Picture Quality: By processing both chroma and luminance signals effectively, the UPC177G2-E2-A contributes to a sharper, clearer, and more vibrant picture.
  • Stable Video Output: Synchronization signal processing ensures stable and properly timed video output, reducing artifacts and distortions.
  • Reduced Noise: Noise reduction features minimize unwanted noise in the video signal, resulting in a cleaner image.
  • Consistent Signal Level: Automatic gain control maintains a consistent signal level, regardless of input signal strength, resulting in more consistent video output.
  • Compact Design: Its monolithic integrated circuit design allows for a compact and efficient implementation in video equipment.

The UPC177G2-E2-A typically comes in a small outline package (SOP), which allows for efficient board space utilization. It operates on a single power supply voltage, which simplifies the power supply design. It is designed to interface with other video processing components and adheres to standard video signal formats like NTSC or PAL, depending on the application. This IC is a crucial component in analog video processing systems, providing essential functions for picture quality and stability.

You May Also Be Interested in

Via
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess