EN
  • EN
  • DE

UPC1659G-E1

Part No UPC1659G-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390071-UPC1659G-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1659G-E1 CAD Model

Description

The UPC1659G-E1 is a wideband amplifier manufactured by NEC (now Renesas Electronics). It's designed for applications requiring high gain and low noise amplification across a broad frequency range. This amplifier is commonly utilized in communication systems, measuring instruments, and various other electronic circuits.

Applications:

  • CATV amplifiers: Used to amplify signals in cable television systems.
  • Satellite receivers: Amplifies weak signals received from satellites.
  • Mobile communication systems: Found in base stations and other mobile communication equipment for signal amplification.
  • Measuring instruments: Used in spectrum analyzers, signal generators, and other instruments requiring precise amplification.
  • Wideband communication systems: Employed in systems requiring high bandwidth and low noise figure.

Features:

  • High Gain: Provides significant signal amplification.
  • Low Noise Figure: Minimizes added noise during amplification, preserving signal integrity.
  • Wideband Operation: Operates efficiently across a broad frequency range.
  • Compact Package: Available in a small surface mount package, facilitating easy integration into circuit boards.
  • High Output Power: Delivers sufficient output power for various applications.

Benefits:

  • Improved Signal Quality: Low noise figure ensures high signal-to-noise ratio.
  • Enhanced System Performance: High gain and wide bandwidth optimize system performance.
  • Simplified Circuit Design: Compact package allows for easy integration and reduced board space.
  • Cost-Effective Solution: Provides a balance of performance and cost.
  • Reliable Operation: Designed for stable and reliable performance in demanding environments.

Additional Details:

The UPC1659G-E1 typically operates with a supply voltage between 4.5V and 5.5V. It features excellent linearity and low distortion, making it suitable for demanding signal processing applications. The device's gain and bandwidth characteristics are carefully controlled to ensure consistent performance. Specific technical specifications include a typical gain of around 20dB, a noise figure of approximately 3dB, and a bandwidth extending to several GHz, depending on the specific configuration and application. Always consult the datasheet for precise specifications and recommended operating conditions. The package is a small outline package (SOP), allowing for automated assembly and high-density board layouts.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $0.1178
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess