EN
  • EN
  • DE

UPC1490G2-T2

Part No UPC1490G2-T2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390019-UPC1490G2-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1490G2-T2 CAD Model

Description

The UPC1490G2-T2 is a video signal processing IC manufactured by NEC. This integrated circuit is designed to handle various functions related to video signal processing, commonly found in video equipment such as TVs, VCRs, and other display devices. It plays a crucial role in ensuring clear and stable video output.

Applications:

  • Television sets: Used for processing the incoming video signal for display.
  • Video Cassette Recorders (VCRs): Implemented to handle recording and playback video signals.
  • DVD players: Processes video output for connection to displays.
  • Display monitors: Enhances the quality and stability of displayed video.
  • Surveillance systems: Processes video from security cameras.

Features:

  • Chroma signal processing: Handles the color components of the video signal.
  • Luminance signal processing: Processes the brightness component of the video signal.
  • Sync signal processing: Manages the synchronization signals to maintain a stable image.
  • Automatic Gain Control (AGC): Adjusts the signal level automatically to optimal levels.
  • Built-in filters: Integrated filters to reduce noise and improve signal quality.

Benefits:

  • Improved video quality: Enhances clarity and reduces noise in the video output.
  • Stable image: Ensures stable synchronization for a flicker-free display.
  • Integrated functionality: Combines multiple processing functions into a single chip, reducing component count.
  • Simplified design: Makes circuit design easier and more efficient.
  • Cost-effective solution: Provides a cost-efficient means for processing video signals.

Additional Details:

The UPC1490G2-T2 is typically available in a small outline package (SOP), which aids in compact design and efficient use of board space. The specific operating voltage and current requirements will vary based on the application, but it is generally designed for low power consumption. This IC utilizes bipolar technology which provides stable and reliable performance across a wide range of operating conditions.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Lowest to $20.5186
NEC
Lowest to $9.7932
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess