EN
  • EN
  • DE

UPC1251G2(5)

Part No UPC1251G2(5)
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389956-UPC1251G2(5)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1251G2(5) CAD Model

Description

The UPC1251G2(5) appears to be part of the UPC1251 series of integrated circuits manufactured by NEC (now Renesas). While specific details on the (5) variant are scarce, the UPC1251G2 series is generally a FM front-end IC designed for car radio and home stereo applications. These ICs typically integrate the RF amplifier, mixer, and local oscillator functions, simplifying the design of FM receivers.

Applications:

  • FM radio receivers
  • Car audio systems
  • Home stereo systems
  • Communication devices with FM reception capabilities

Features:

  • Low Voltage Operation: Designed to operate at low voltages, suitable for battery-powered devices and automotive applications.
  • Integrated RF Amplifier: Includes an integrated RF amplifier to boost weak FM signals.
  • Mixer Circuit: Contains a mixer circuit to down-convert the FM signal to an intermediate frequency (IF).
  • Local Oscillator: Incorporates a local oscillator to generate the required frequency for the mixer.
  • Low Noise Figure: Offers a low noise figure for improved signal-to-noise ratio.
  • Simplified External Components: Requires a minimal number of external components for easy implementation.
  • Small Package: Typically available in a compact package for space-saving designs.

Benefits:

  • Improved FM Reception: Enhances FM reception quality in weak signal environments.
  • Reduced Design Complexity: Simplifies the design of FM receivers by integrating multiple functions into a single IC.
  • Lower Bill of Materials (BOM) Cost: Reduces the overall cost of the FM receiver by minimizing the number of required components.
  • Smaller Footprint: Enables the development of more compact FM receivers.
  • Lower Power Consumption: Contributes to lower power consumption in portable and automotive applications.

Additional Details:

While specific specifications for the UPC1251G2(5) are difficult to find, similar UPC1251G2 variants typically operate in the FM broadcast band (87.5 MHz to 108 MHz). They usually require an external inductor and capacitor for the local oscillator circuit. The output is typically an IF signal, which is then fed to an IF amplifier and demodulator for audio recovery. The supply voltage is generally around 5V. Consult the datasheet of similar UPC1251G2 variants for a better understanding of the expected performance characteristics. Due to the age of these components, direct replacements may not be readily available. Modern FM receiver ICs offer improved performance and features.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess