EN
  • EN
  • DE

UPC1094G-T2

Part No UPC1094G-T2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389910-UPC1094G-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1094G-T2 CAD Model

Description

The UPC1094G-T2 is a chroma signal processor integrated circuit (IC) manufactured by NEC. Designed for use in various video equipment, it handles the decoding and processing of color information from composite video signals. It likely includes features such as automatic color control (ACC), color demodulation, and a color killer circuit to improve color accuracy and reduce noise. The "G" and "T2" designations likely denote specific revisions or manufacturing variations. This IC is crucial in achieving accurate and stable color reproduction in video devices.

Applications:

  • Television Receivers
  • Video Tape Recorders (VTRs)
  • DVD Players
  • Video Monitors
  • Security Camera Systems

Features:

  • Chroma Signal Processing: Processes color signals accurately from composite video.
  • Automatic Color Control (ACC): Maintains consistent color saturation by automatically adjusting the color levels.
  • Color Demodulation: Extracts the color information from the composite video signal.
  • Color Killer Circuit: Prevents color noise and artifacts when displaying monochrome content by disabling the color processing circuitry.
  • Low Distortion: Designed to minimize distortion in the color signal for accurate reproduction.
  • Single Power Supply Operation: Simplifies the power supply requirements for the device.

Benefits:

  • Accurate Color Reproduction: Provides faithful and accurate color rendition in video displays.
  • Stable Color Saturation: Ensures consistent and vibrant colors, regardless of input signal variations.
  • Reduced Color Noise: Eliminates color artifacts and noise, resulting in a cleaner picture.
  • Simplified Circuit Design: Single power supply simplifies integration into video equipment.
  • Improved Video Quality: Contributes to an enhanced and enjoyable viewing experience.

Technical Information: For detailed technical specifications such as input impedance, output voltage levels, operating voltage requirements, and color demodulation accuracy, consult the official UPC1094G-T2 datasheet from NEC. The “T2” likely signifies a specific packaging type or a specific set of electrical characteristics. These ICs were typically available in DIP packages for through-hole mounting.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess