EN
  • EN
  • DE

UPB74LS42C

Part No UPB74LS42C
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102486-UPB74LS42C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB74LS42C CAD Model

Description

The UPB74LS42C is a BCD-to-Decimal Decoder manufactured by NEC. This integrated circuit is designed to convert a Binary Coded Decimal (BCD) input into a corresponding decimal output. It belongs to the 74LS family of TTL (Transistor-Transistor Logic) devices, characterized by low power consumption and Schottky diodes for improved switching speed. It activates one of its ten outputs based on the BCD input.

Applications:

  • Digital Displays: Driving 7-segment displays for numerical readouts.
  • Address Decoding: Selecting memory locations or peripheral devices based on a BCD address.
  • Industrial Control Systems: Converting BCD data from sensors or encoders into decimal control signals.
  • Instrumentation: Displaying measurement data in a human-readable format.
  • Calculator and Clock Circuits: Decoding BCD numbers for display.

Features:

  • BCD-to-Decimal Decoding: Converts a 4-bit BCD input into one of ten decimal outputs.
  • Low-Power Schottky (LS) Technology: Reduces power consumption while maintaining good speed.
  • Active-Low Outputs: Outputs are normally high and are pulled low when activated.
  • TTL Compatible: Compatible with other TTL logic devices.
  • Wide Operating Voltage Range: Typically operates at 5V DC with tolerance.

Benefits:

  • Simplified Display Interface: Directly drives decimal displays from BCD data.
  • Reduced Power Consumption: LS technology minimizes power usage.
  • Improved Speed: Schottky diodes enhance switching speed compared to standard TTL.
  • Simplified Circuit Design: Reduces component count by integrating decoding logic.
  • Versatile Application: Suitable for a broad range of applications requiring BCD-to-decimal conversion.

Specifications:

  • Supply Voltage: Typically 5V DC.
  • Input High Voltage (Vih): Minimum 2.0V.
  • Input Low Voltage (Vil): Maximum 0.8V.
  • Output High Voltage (Voh): Minimum 2.4V.
  • Output Low Voltage (Vol): Maximum 0.4V.
  • Operating Temperature: Typically 0°C to +70°C.
  • Package Type: DIP-16 (Dual In-line Package).

The UPB74LS42C BCD-to-Decimal Decoder provides an efficient and reliable way to convert BCD input to decimal output, making it ideal for applications requiring decimal display or control based on BCD data.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess