The UPB2198-B is a silicon monolithic integrated circuit manufactured by NEC. It is specifically designed for use in various wireless communication and receiver applications. This component aims to provide efficient and reliable performance within demanding signal processing environments, providing a solid foundation for devices requiring accurate and consistent communication.
Applications
- Wireless communication devices
- Receiver front-end circuits
- Cordless telephones
- Satellite receivers
- RF signal processing equipment
Features
- Low noise amplifier (LNA) functionality
- High gain for signal amplification
- Wide dynamic range for handling varying signal strengths
- Low current consumption for power efficiency
- Compact surface mount package
- Stable performance over temperature variations
Benefits
- Improved receiver sensitivity for better signal detection
- Increased communication range due to amplified signals
- Reduced power consumption, extending battery life in portable devices
- Smaller device footprint due to compact package size
- Enhanced signal clarity and reduced noise interference
- Consistent performance under varying environmental conditions
Additional Details
The UPB2198-B features a low noise amplifier (LNA) which is crucial for enhancing the sensitivity of receiver circuits, allowing for the detection of weak signals. Its high gain characteristic further amplifies incoming signals, improving the overall signal-to-noise ratio and extending the communication range. The wide dynamic range ensures the device can handle both weak and strong signals without distortion, providing reliable performance in diverse environments. The low current consumption is a key benefit for battery-powered applications, maximizing operational time. The compact surface mount package minimizes the space required on the printed circuit board, enabling smaller and more portable device designs. The UPB2198-B is designed to maintain stable performance over a wide range of temperature variations, ensuring consistent operation in various environmental conditions. The integrated design reduces the need for external components, simplifying the design process and lowering overall system costs.