EN
  • EN
  • DE

UPB121D-A

Part No UPB121D-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389720-UPB121D-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPB121D-A CAD Model

Description

The UPB121D-A is a silicon monolithic integrated circuit manufactured by NEC. It's designed for use as a prescaler in various communication and measurement applications. Its primary function is to divide an input frequency by a specific factor to generate a lower-frequency signal suitable for subsequent processing.

Applications

  • Frequency synthesizers: Used in generating stable and accurate frequencies for communication systems.
  • Measurement equipment: Employed in frequency counters, spectrum analyzers, and other test instruments.
  • Satellite communication systems: Part of the frequency down-conversion process in satellite receivers.
  • Wireless communication devices: Used in various wireless transceivers for frequency division.

Features

  • High input sensitivity: Enables operation with low-level input signals.
  • High-speed operation: Designed for high-frequency applications.
  • Low current consumption: Minimizes power dissipation, suitable for battery-powered devices.
  • Wide operating voltage range: Offers flexibility in power supply design.
  • Small package size: Allows for compact circuit designs.

Benefits

  • Improved frequency stability: The prescaling function contributes to a more stable and accurate output frequency.
  • Reduced system complexity: Simplifies the design of frequency synthesizers and other frequency-related circuits.
  • Enhanced system performance: High-speed operation allows for better performance in high-frequency applications.
  • Lower power consumption: Extends the battery life of portable devices.
  • Compact design: Facilitates the miniaturization of electronic devices.

Specifications

While specific electrical characteristics like the exact frequency division ratio and maximum input frequency vary depending on the application circuit and external components, the UPB121D-A is generally designed for GHz-range operation. The operating voltage typically ranges from 2.7V to 5.5V. The package type is usually a small surface-mount package (e.g., SOT-25) to accommodate high-density circuit board layouts.

You May Also Be Interested in

Renesas Electronics America
Lowest to $32.8367
Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $25.0249
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $1.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess