EN
  • EN
  • DE

UPA862TS-T3

Part No UPA862TS-T3
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1153118-UPA862TS-T3
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPA862TS-T3 CAD Model

Description

The UPA862TS-T3 is a silicon RF switch manufactured by NEC (now Renesas Electronics). It is designed for applications requiring high isolation, low insertion loss, and fast switching speeds. This switch is commonly used in wireless communication systems, particularly in cellular phones and other mobile devices, where it helps to route RF signals efficiently.

Applications:

  • Cellular phones: Used for antenna switching and band selection in mobile phones.
  • Wireless LAN devices: Implemented in WLAN devices for switching between different antennas or frequency bands.
  • Bluetooth devices: Employed in Bluetooth modules for signal routing and antenna selection.
  • GPS receivers: Utilized in GPS receivers for switching between different antenna configurations.
  • Software-defined radios (SDR): Used in SDR platforms for flexible RF signal routing.

Features:

  • High isolation: Provides excellent isolation between RF ports, minimizing signal leakage.
  • Low insertion loss: Ensures minimal signal attenuation when the switch is in the ON state.
  • Fast switching speed: Enables rapid switching between different RF paths.
  • Low control voltage: Operates with low control voltage for compatibility with various control circuits.
  • Small package size: Designed in a compact package for easy integration into space-constrained devices.

Benefits:

  • Improved RF performance: Enhances the performance of wireless communication systems by providing efficient signal routing.
  • Reduced signal interference: Minimizes signal leakage between RF ports, reducing interference.
  • Faster data transmission: Enables rapid switching between different RF paths, improving data transmission speeds.
  • Increased device efficiency: Minimizes signal attenuation, improving the overall efficiency of wireless devices.
  • Compact design: Allows for easy integration into small and portable devices.

Additional Details:

The UPA862TS-T3 operates on a single positive control voltage. Its high isolation characteristics are crucial for maintaining signal integrity in multi-band and multi-mode wireless devices. The device is typically surface-mounted, making it suitable for automated assembly processes. It provides a cost-effective and reliable solution for RF switching needs. Its performance characteristics are critical for the efficient operation of wireless devices, making it a common choice for designers in the telecommunications industry.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess