EN
  • EN
  • DE

UPA831

Part No UPA831
Manufacturer NEC
Catalog Electronic Wholesale
Description NPN SILICON EPITAXIAL TRANSISTOR WITH 2 DIFFERENT ELEMENTS IN A FLAT-LEAD 6-PIN THIN-TYPE ULTRA SUPER MINIMOLD PACKAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277539-UPA831
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA831 CAD Model

Description

The UPA831 is a silicon monolithic integrated circuit manufactured by NEC. It is a wideband amplifier designed for various communication and signal processing applications. This amplifier is known for its high gain, low noise figure, and excellent linearity, making it suitable for use in both transmitting and receiving systems.

Applications

  • Wideband amplifiers in communication systems
  • RF and IF amplifiers
  • Low-noise amplifiers for receiver front-ends
  • Gain stages in test and measurement equipment
  • Signal conditioning circuits

Features

  • High gain
  • Low noise figure
  • Excellent linearity
  • Wide bandwidth
  • Stable performance over temperature variations

Benefits

  • Improved signal sensitivity
  • Reduced noise interference
  • Enhanced signal fidelity
  • Increased signal range
  • Stable operation across different environmental conditions

Additional Details

The UPA831 typically operates with a supply voltage in the range of 5V to 12V, offering flexibility in different system designs. It is often available in surface-mount packages (such as SOT-143 or similar), facilitating easy integration into modern circuit boards. The amplifier is designed to provide a consistent gain across a wide frequency range, making it suitable for broad applications. It also incorporates internal biasing to simplify the external circuitry required for its operation. This device is a key component in systems where maintaining signal integrity and minimizing noise are critical for reliable performance.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Toshiba Semiconductor and Storage
Lowest to $69.2099
Samsung
Need more? Email Us
Intel
Lowest to $50.4238
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess