The UPA504T is a P-channel MOSFET manufactured by NEC (now Renesas Electronics). It is designed for use in various switching and amplification applications, offering low on-resistance and fast switching speeds. This makes it suitable for power management in portable devices, load switching, and DC-DC converters.
Applications
- Power management circuits in portable devices
- Load switches
- DC-DC converters
- Motor control circuits
- Analog switches
Features
- P-Channel MOSFET
- Low on-resistance
- High-speed switching
- Surface mount package
- Enhancement mode
Benefits
- Improved Efficiency: The low on-resistance minimizes power loss, increasing the overall efficiency of the circuit.
- Fast Switching: Reduces switching losses and improves performance in high-frequency applications.
- Compact Design: The surface mount package allows for dense board layouts.
- Simplified Circuitry: P-channel MOSFETs can simplify driving circuits in some applications.
- Reliable Performance: Designed for stable and consistent operation in demanding environments.
Additional Details
The UPA504T's electrical characteristics typically include a drain-source voltage (VDS) rating of -20V to -30V, and a gate-source voltage (VGS) rating of ±20V. The continuous drain current (ID) rating depends on the operating temperature and mounting conditions. The device's low gate charge contributes to its fast switching speed. Detailed specifications, including temperature coefficients, capacitances, and switching times, are usually found in the Renesas datasheet.
This MOSFET is well-suited for portable devices and other applications where efficiency, size, and performance are critical. Its robust design and reliable operation make it a good choice for power management and switching applications.