The UPA37A is a dual N-channel junction field-effect transistor (JFET) designed for low-noise amplifier applications and analog switching, manufactured by NEC (now Renesas Electronics). Its key feature is the excellent matching characteristics between the two transistors, making it suitable for differential amplifier configurations.
Applications
- Low-noise amplifiers (LNAs)
- Differential amplifiers
- Analog switches
- Mixers
- Impedance converters
Features
- Dual N-channel JFET
- Low noise figure
- High transconductance
- Excellent matching characteristics between the two transistors
- Low input capacitance
Benefits
- Enables low-noise amplification in sensitive receiver circuits
- Provides high gain and linearity in amplifier designs
- Simplifies differential amplifier design due to matched characteristics
- Reduces distortion and improves signal-to-noise ratio
- Offers reliable performance in various analog applications
Additional Details
The UPA37A typically exhibits a noise figure of around 1 dB at 1 GHz. The gate-source cutoff voltage is typically around -0.5V to -2.5V. The drain current at zero gate voltage (IDSS) is typically between 2mA and 8mA. The device operates with a supply voltage of up to 20V. It is commonly available in a small outline package (SOP) or a through-hole package. The UPA37A is particularly well-suited for use in professional audio equipment, communication receivers, and instrumentation amplifiers, where low noise and high performance are critical requirements.