The UPA2003GR-E1/JM is a P-channel MOSFET manufactured by NEC (now Renesas Electronics). It is designed for use in a variety of switching and amplification applications. Its low on-resistance and fast switching speed make it suitable for power management and load switching applications.
Applications
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Motor Control Circuits
- Battery Charging Circuits
Features
- Type: P-Channel MOSFET
- Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency
- Fast Switching Speed: Suitable for high-frequency switching applications
- Low Gate Charge (Qg): Minimizes switching losses
- Surface Mount Package: Small footprint for high-density applications
- RoHS Compliant: Environmentally friendly, lead-free construction
Benefits
- High Efficiency: Low on-resistance minimizes power loss, resulting in high efficiency.
- Fast Switching: Fast switching speed allows for operation at high frequencies.
- Reduced Power Consumption: Low gate charge reduces switching losses, minimizing power consumption.
- Compact Solution: Small surface mount package makes it suitable for space-constrained applications.
- Reliable Performance: Designed for stable and reliable performance in demanding applications.
Additional Details
The UPA2003GR-E1/JM MOSFET is commonly used in portable devices, power supplies, and other applications that require efficient power management. Its electrical characteristics, such as drain-source voltage, gate-source voltage, and drain current, are specified in the Renesas Electronics datasheet. Designers should refer to the datasheet for detailed information on operating conditions and performance characteristics. Proper gate driving and thermal management are important for ensuring the reliable operation of the MOSFET. The device is typically supplied in a tape-and-reel package for automated assembly.