EN
  • EN
  • DE

UPA1870GR-9JG-E1

Part No UPA1870GR-9JG-E1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389235-UPA1870GR-9JG-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1870GR-9JG-E1 CAD Model

Description

The UPA1870GR-9JG-E1 is a power MOSFET from NEC (now Renesas Electronics). Designed for efficient power switching, this MOSFET is likely found in DC-DC converters, power management circuits, and load switching applications. A key characteristic is likely its low on-resistance, minimizing power loss during operation. The 'E1' suffix commonly signifies a specific environmental compliance or packaging variation.

Applications:

  • DC-DC Converters
  • Power Management Circuits
  • Load Switching
  • Battery Charging Systems
  • POL (Point-of-Load) Converters

Features:

  • Low On-Resistance (Rds(on)): Reduces conduction losses and improves efficiency.
  • High-Speed Switching: Minimizes switching losses at higher frequencies.
  • Logic Level Drive: Compatible with logic-level input signals for simplified control.
  • Surface Mount Package: Enables automated assembly and compact design.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Increased Efficiency: Lower power dissipation due to low on-resistance.
  • Simplified Design: Direct logic-level control simplifies circuit design.
  • Compact Footprint: Surface mount package enables smaller and denser designs.
  • Improved Thermal Performance: Reduced heat generation due to efficient operation.
  • Environmentally Friendly: RoHS compliance ensures environmentally responsible design.

Technical Specifications:

While exact specifications may vary, typical characteristics include:

  • Drain-Source Voltage (V DSS): Typically 30V
  • Gate-Source Voltage (V GS): Typically ±20V
  • Continuous Drain Current (I D): Several Amperes (dependent on package and conditions)
  • On-Resistance (R DS(on)): Very low, in the milliohm range (dependent on V GS and I D)
  • Gate Threshold Voltage (V GS(th)): Suitable for logic-level drive
  • Total Gate Charge (Q g): Low, for fast switching

Consult the manufacturer's datasheet for precise specifications and application details.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess