The UPA1711G-E2 is a P-channel Power MOS field-effect transistor from NEC (now Renesas). This MOSFET is designed for switching applications. It offers low on-state resistance and fast switching characteristics.
Applications
- DC-DC converters
- Load switching
- Power management systems
- Motor control
- LED driving
Features
- P-Channel MOSFET
- Low on-state resistance (RDS(on)): Minimizes power loss.
- High-speed switching: Enables faster switching speeds.
- Surface mount package: Facilitates automated assembly.
- Low gate charge: Reduces drive power requirements.
Benefits
- Improved efficiency: The low on-resistance minimizes power dissipation, enhancing overall system efficiency.
- Faster switching speeds: Suitable for high-frequency applications.
- Reduced board space: The surface mount package allows for compact designs.
- Simplified design: Low gate charge simplifies drive requirements.
Additional Details
The UPA1711G-E2 comes in a surface-mount package for easy integration. Key specifications include drain-source voltage (VDSS), gate-source voltage (VGSS), continuous drain current (ID), and operating temperature range. Always refer to the datasheet for detailed specifications.