EN
  • EN
  • DE

TEPSLB20J107M8R

Part No TEPSLB20J107M8R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216640-TEPSLB20J107M8R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEPSLB20J107M8R CAD Model

Description

The TEPSLB20J107M8R is a conductive polymer aluminum solid electrolytic capacitor manufactured by NEC. These capacitors are known for their low ESR (Equivalent Series Resistance), excellent noise absorption capabilities, and long operational life. They are designed for use in a variety of electronic devices where high performance and reliability are crucial.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Noise filtering circuits
  • Motherboards
  • Graphics cards
  • Solid State Drives (SSDs)
  • Other electronic devices requiring stable and reliable power

Features

  • Low ESR: Minimizes power loss and heat generation.
  • High ripple current capability: Allows for stable operation under high current conditions.
  • Long life: Offers extended operational lifespan compared to traditional electrolytic capacitors.
  • Conductive polymer electrolyte: Provides excellent electrical characteristics and stability.
  • Surface mount design: Facilitates automated assembly and compact designs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • High capacitance: 100uF capacitance value
  • Rated Voltage: 6.3V DC

Benefits

  • Improved power supply stability: Low ESR ensures stable voltage output and reduces voltage ripple.
  • Enhanced noise filtering: Effectively suppresses noise and transients in power circuits.
  • Increased system reliability: Long operational life reduces the risk of component failure.
  • Reduced heat generation: Low ESR minimizes heat dissipation, improving overall system efficiency.
  • Compact design: Surface mount design allows for smaller and more efficient electronic devices.
  • Extended product lifespan: High reliability components contribute to the longevity of the end product.
  • Stable performance over temperature: Maintains electrical characteristics over a wide operating temperature range.

These capacitors are particularly well-suited for applications where high-frequency switching and transient response are critical. The conductive polymer electrolyte provides excellent electrical conductivity and stability, ensuring reliable performance even under demanding conditions. The surface mount design makes them easy to integrate into modern electronic assemblies, contributing to overall system miniaturization and cost-effectiveness.

Technical Specifications:

Capacitance: 100uF

Rated Voltage: 6.3V DC

ESR: Information not found, search for datasheet to determine.

Operating Temperature Range: Typically -55°C to +105°C, but refer to the datasheet for exact values.

Size: Consult datasheet for specific dimensions.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
Vishay
135D826X0125K6
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 20% 20V 1411
Lowest to $0.4366
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9300 $62.3700
21+ $5.6861 $119.4081
32+ $5.5082 $176.2624
44+ $5.3303 $234.5332
57+ $5.1525 $293.6925
75+ $4.6200 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess