Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216573-TEMSVB21C475
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEMSVB21C475 CAD Model

Description

The NEC TEMSVB21C475 is a tantalum capacitor manufactured by NEC.

  • Designed for: use in a variety of applications, including power supplies, audio amplifiers, and switching circuits
  • Supply and demand status: balanced

You May Also Be Interested in

Vishay
CAP TANT 4.7UF 20% 6.3V 0603
Lowest to $10.7176
ECAD model for 298D475X06R3M2T
Kemet
CAP TANT 4.7UF 10% 10V 1411
Need more? Email Us
ECAD model for T495B475K010ATE1K3
Vishay
CAP TANT 10UF 20% 4V 0402
Need more? Email Us
ECAD model for 298D106X0004K2T
Kemet
CAP TANT 1UF 10% 35V RADIAL
Need more? Email Us
ECAD model for T351A105K035AT7301
Kemet
CAP TANT 100UF 10% 10V 2917
Need more? Email Us
ECAD model for T495D107K010ATE080
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 16V 1411
Need more? Email Us
ECAD model for F951C226KTAAQ2
Kemet
CAP TANT 4.7UF 10% 16V 1411
Need more? Email Us
ECAD model for T495B475K016ATE700
Kemet
CAP TANT 2.2UF 10% 35V RADIAL
Need more? Email Us
ECAD model for T350C225K035AT7301
Vishay
CAP TANT 6.8UF 10% 10V 1206
Need more? Email Us
ECAD model for 293D685X9010A2TE3

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention