EN
  • EN
  • DE

TEESVB21C106M8R

Part No TEESVB21C106M8R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216392-TEESVB21C106M8R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEESVB21C106M8R CAD Model

Description

The TEESVB21C106M8R is an Electric Double Layer Capacitor (EDLC), a type of supercapacitor manufactured by NEC. It's designed to provide high capacitance and energy storage for various electronic applications. These capacitors offer long cycle life and are often used as a backup power source or to supplement battery power.

Applications

  • Memory Backup Systems: Provides backup power to memory chips, ensuring data retention during power outages.
  • Power Assist for Portable Devices: Enhances battery performance in devices like smartphones, tablets, and wearable electronics.
  • Energy Harvesting Applications: Stores energy harvested from solar, vibration, or other ambient sources.
  • UPS (Uninterruptible Power Supplies): Offers short-term power backup for critical systems.
  • Industrial Equipment: Used in industrial automation and control systems for power smoothing and backup.

Features

  • High Capacitance: The TEESVB21C106M8R boasts a 10µF capacitance, allowing substantial energy storage.
  • Low ESR (Equivalent Series Resistance): The device’s low ESR minimizes energy loss and enhances power delivery efficiency.
  • Long Cycle Life: It can endure hundreds of thousands to millions of charge-discharge cycles, guaranteeing prolonged reliability.
  • Wide Operating Temperature Range: It is designed to function effectively in a wide temperature range, typically between -25°C and +70°C.
  • RoHS Compliant: The capacitor meets RoHS standards, ensuring it's free from hazardous substances.
  • Compact Size: The component's small size makes it suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Supplementing battery power extends the operational life of portable devices.
  • Improved System Performance: Low ESR and high power density lead to better system performance and faster response times.
  • Increased Reliability: The long cycle life and broad operating temperature range ensure consistent performance.
  • Reduced Maintenance Costs: Fewer replacements needed due to the capacitor's long lifespan.
  • Environmentally Friendly: RoHS compliance ensures it's an environmentally responsible choice.

Technical Specifications

Typical technical parameters for the TEESVB21C106M8R series include:

  • Capacitance: 10µF
  • Voltage Rating: 6.3V
  • Operating Temperature Range: -25°C to +70°C
  • ESR (Equivalent Series Resistance): Low ESR Value
  • Termination Type: Radial Leaded

You May Also Be Interested in

Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 100UF 6.3V 20% 1411 / Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R
Lowest to $0.5058
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Lowest to $0.4250
AVX Corporation
CAP TANT 1000UF 10V 20% 2824 / Cap Tant Solid 1000uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C
Need more? Email Us
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,565+ $0.0901 $231.1065
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess