EN
  • EN
  • DE

RD7.5P-T1

Part No RD7.5P-T1
Manufacturer NEC
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292375-RD7.5P-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD7.5P-T1 CAD Model

Description

The RD7.5P-T1 is a Zener diode manufactured by NEC. It's designed for voltage regulation and surge suppression, providing a stable voltage of approximately 7.5 volts when reverse biased beyond its Zener voltage. The 'T1' likely indicates a specific packaging or taping option for automated assembly.

Applications:

  • Voltage Regulation: Maintaining a constant voltage in power supplies and other electronic circuits.
  • Surge Suppression: Protecting circuits from transient voltage spikes.
  • Voltage Clipping: Limiting voltage excursions in signal processing.
  • Reference Voltage: Providing a stable voltage reference for comparators and other circuits.
  • Overvoltage Protection: Preventing damage to sensitive electronic components.

Features:

  • Zener Voltage: 7.5V (Nominal)
  • Low Reverse Leakage Current: Reduces power loss in the reverse bias condition.
  • Sharp Breakdown Characteristics: Provides precise voltage regulation.
  • High Surge Current Capability: Withstands transient voltage spikes.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Stable Voltage Output: Ensures consistent performance of regulated circuits.
  • Protection from Voltage Surges: Prevents damage to sensitive components.
  • Automated Assembly: Reduces manufacturing costs and increases throughput.
  • Improved Reliability: Enhances the overall robustness of electronic devices.
  • Simplified Circuit Design: Simplifies the design of voltage regulation and protection circuits.

Additional Details:

The RD7.5P-T1 Zener diode is typically available in a through-hole package. The 'T1' designation indicates that it's provided on tape and reel for automated placement during PCB assembly. Key parameters include power dissipation rating, Zener impedance, reverse leakage current, and forward voltage drop. Engineers should consult the datasheet for detailed specifications. This diode is essential for maintaining stable voltage levels and protecting circuits from overvoltage conditions. Its packaging optimizes it for high-volume manufacturing processes. The reliable operation contributes to more robust and efficient electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess