EN
  • EN
  • DE

RD39FM-T1B

Part No RD39FM-T1B
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292090-RD39FM-T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD39FM-T1B CAD Model

Description

The NEC RD39FM-T1B is a Microcontroller Unit (MCU) that belongs to the 78K0/KA1+ series. This series offers a wide range of microcontrollers designed for various embedded control applications.

Applications

  • Consumer Electronics: Used in televisions, audio equipment, and home appliances for control and automation.
  • Industrial Control: Employed in factory automation systems, motor control, and process control equipment.
  • Automotive Applications: Integrated into automotive electronics for engine management, body control, and dashboard systems.
  • Medical Devices: Utilized in medical equipment for precise control and data acquisition.
  • Office Automation: Incorporated in printers, scanners, and other office equipment for efficient operation.

Features

  • Core Architecture: Based on the 78K0 CPU core, providing efficient processing capabilities.
  • Memory: Includes on-chip Flash memory for program storage and RAM for data processing.
  • Timers: Equipped with multiple timers for accurate timing and control functions.
  • Serial Communication: Supports serial communication interfaces such as UART, SPI, and I2C for connecting to other devices.
  • Analog-to-Digital Converter (ADC): Features an integrated ADC for converting analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Includes a DAC for generating analog signals from digital data.
  • Input/Output Ports: Provides a variety of programmable I/O ports for interfacing with external devices.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Interrupt Controller: Manages interrupts from various sources for real-time control.

Benefits

  • Versatile Control: Suitable for a wide range of embedded control applications due to its comprehensive feature set.
  • Efficient Performance: The 78K0 core provides efficient processing for demanding tasks.
  • Reduced System Cost: Integrated memory and peripherals help reduce the need for external components, lowering system cost.
  • Simplified Development: NEC provides development tools and resources to simplify software development.
  • Reliable Operation: Designed for reliable operation in harsh environments.
  • Energy Efficient: Low power consumption extends battery life in portable applications.
  • Real-time Control: The interrupt controller enables fast response to external events for real-time control.

Additional Details

The RD39FM-T1B operates within a specified voltage range and temperature range, ensuring stable performance under varying conditions. The specific memory sizes (Flash and RAM), number of I/O ports, and ADC/DAC resolution will depend on the specific configuration of the microcontroller. It is often available in various package options to suit different mounting requirements. Consult the NEC datasheet for detailed specifications and application notes to ensure correct usage and optimal performance.

You May Also Be Interested in

AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess