EN
  • EN
  • DE

RD30M-T1B-A/JM

Part No RD30M-T1B-A/JM
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292006-RD30M-T1B-A/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD30M-T1B-A/JM CAD Model

Description

The RD30M-T1B-A/JM is a UHF power MOS FET transistor manufactured by NEC, designed for use in land mobile communications equipment operating in the 800 MHz band. This transistor is specifically engineered to deliver high power output with excellent efficiency and reliability, making it suitable for demanding applications in wireless communication systems.

Applications:

  • Land Mobile Radio (LMR) systems
  • 800 MHz band communication devices
  • UHF transmitters
  • Base stations
  • Repeaters

Features:

  • High power output: Delivers significant RF power for extended communication range.
  • High efficiency: Minimizes power consumption and heat dissipation.
  • High gain: Provides strong signal amplification.
  • Excellent linearity: Ensures low distortion and clean signal transmission.
  • Designed for 800 MHz operation: Optimized performance within the specified frequency band.
  • MOS FET technology: Offers superior ruggedness and reliability compared to bipolar transistors.
  • Small size: Compact design for easy integration into various systems.

Benefits:

  • Extended communication range: High power output allows for reliable communication over greater distances.
  • Reduced power consumption: High efficiency minimizes energy waste and operating costs.
  • Improved signal quality: Excellent linearity ensures clear and distortion-free communication.
  • Enhanced system reliability: MOS FET technology provides robust performance in demanding environments.
  • Simplified system design: Compact size and ease of integration streamline the development process.

Additional Details:

The RD30M-T1B-A/JM transistor utilizes advanced MOS FET technology to achieve high power amplification with exceptional efficiency. Its design is specifically tailored for use in UHF land mobile radio applications, ensuring optimal performance within the 800 MHz frequency band. This transistor is commonly used in base stations, repeaters, and mobile radio units to provide reliable and high-quality communication links. It's crucial to consult the official NEC datasheet for detailed electrical characteristics, application notes, and handling precautions before using this component in any design.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $7.0594
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess