The RD3.9FS-T1 is a Zener diode manufactured by NEC. This diode is designed to provide voltage regulation and overvoltage protection in a variety of electronic circuits. Zener diodes function by maintaining a constant voltage across their terminals when the reverse voltage exceeds their Zener voltage.
Applications
- Voltage regulation in power supplies
- Overvoltage protection in electronic devices
- Signal clipping and clamping circuits
- Reference voltage generation
- Transient voltage suppression
Features
- Zener Voltage: 3.9V (Nominal)
- Low reverse leakage current
- High surge current capability
- Surface mount package
- Fast response time
Benefits
- Provides a stable and reliable voltage reference, protecting sensitive components from voltage fluctuations.
- Safeguards electronic circuits from damage caused by voltage spikes and surges.
- Enables precise signal shaping and conditioning for optimal circuit performance.
- Suitable for compact electronic designs due to its small size and surface mount package.
- Enhances the overall reliability and lifespan of electronic devices.
Additional Details
The RD3.9FS-T1 comes in a surface mount package, making it suitable for automated assembly processes. The '3.9' in the part number indicates the nominal Zener voltage of 3.9V. The 'T1' suffix typically denotes tape and reel packaging. It's critical to consult the manufacturer's datasheet for comprehensive electrical characteristics, thermal ratings, and recommended soldering procedures. Proper thermal management is essential to ensure optimal performance and prevent overheating. Key parameters to consider include Zener impedance, reverse current, and power dissipation ratings. Always adhere to the datasheet specifications for reliable operation.