EN
  • EN
  • DE

RD24M-T1B 0.5W 24V

Part No RD24M-T1B 0.5W 24V
Manufacturer NEC
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOT-23
Manufacturer NEC
Manufacturer Homepage www.nec.com/
RoHS State Request Verification
Win Source Part Number 711842-RD24M-T1B 0.5W 24V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD24M-T1B 0.5W 24V CAD Model

Description

The RD24M-T1B is a Zener diode manufactured by NEC. It's designed to provide voltage regulation and surge protection in electronic circuits. With a power dissipation of 0.5W and a Zener voltage of 24V, this diode is suitable for applications requiring a stable voltage reference or transient voltage suppression.

Applications:

  • Voltage Regulation: Used to maintain a constant voltage level in power supplies and other electronic circuits.
  • Surge Protection: Protects sensitive components from voltage spikes and transients.
  • Clipping Circuits: Can be used to limit the voltage amplitude in signal processing applications.
  • Over-Voltage Protection: Provides a safeguard against excessive voltage levels in electronic devices.
  • Reference Voltage: Serves as a stable voltage reference in measurement and control systems.

Features:

  • Zener Voltage of 24V: Provides a stable voltage reference at 24 volts.
  • Power Dissipation of 0.5W: Can handle a maximum power dissipation of 0.5 watts.
  • Low Reverse Leakage Current: Minimizes current leakage in the reverse direction.
  • Fast Response Time: Quickly responds to voltage transients and surges.
  • Small Package: Compact package for easy integration into electronic circuits.
  • High Reliability: Designed for reliable performance in demanding applications.

Benefits:

  • Stable Voltage Regulation: Maintains a constant voltage level, ensuring stable circuit operation.
  • Protection Against Surges: Protects sensitive components from damage due to voltage transients.
  • Improved Circuit Reliability: Enhances the overall reliability of electronic circuits.
  • Simplified Circuit Design: Simplifies the design of voltage regulation and surge protection circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and protection.

Additional Details:

The RD24M-T1B Zener diode is commonly used in a variety of electronic applications, including power supplies, communication equipment, and industrial control systems. It is designed to meet industry standards for reliability and performance. The diode is typically connected in reverse bias, with the cathode connected to the positive voltage and the anode connected to the negative voltage. When the reverse voltage exceeds the Zener voltage, the diode conducts current, maintaining a constant voltage level across its terminals.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess