EN
  • EN
  • DE

RD20P-T1 20V

Part No RD20P-T1 20V
Manufacturer NEC
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOT-89
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 741075-RD20P-T1 20V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD20P-T1 20V CAD Model

Description

The RD20P-T1 20V is a Zener diode manufactured by NEC (now Renesas). Zener diodes are designed to provide a stable voltage reference or overvoltage protection in electronic circuits. This particular diode has a Zener voltage of 20V.

Applications:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Clipping circuits
  • Voltage shifting circuits
  • Voltage reference circuits

Features:

  • Zener Voltage: 20V Provides a stable 20V reference voltage
  • Low Reverse Leakage Current: Minimizes power dissipation
  • High Surge Current Capability: Protects against transient voltage spikes
  • Small Surface Mount Package: Suitable for compact electronic designs
  • Fast Response Time: Enables quick clamping of overvoltage events

Benefits:

  • Stable Voltage: Ensures consistent voltage level for sensitive circuits
  • Overvoltage Protection: Prevents damage from voltage surges
  • Compact Design: Saves valuable board space
  • Reliable Operation: Provides consistent performance over a wide range of conditions
  • Cost-Effective: Offers a simple and reliable solution for voltage regulation and protection

Additional Details:

The RD20P-T1 20V Zener diode operates by allowing current to flow in the reverse direction when the voltage across it reaches its Zener voltage (20V in this case). This characteristic makes it useful for regulating voltage in a circuit. When the voltage exceeds 20V, the diode conducts, clamping the voltage at approximately 20V. A series resistor is typically used to limit the current through the diode to prevent damage and maintain proper operation.

The low reverse leakage current ensures minimal power dissipation when the diode is not conducting, increasing efficiency. The high surge current capability allows the diode to withstand transient voltage spikes without failing, providing robust protection to the circuit. The small surface mount package is ideal for modern electronic designs where space is at a premium. Proper heatsinking might be necessary depending on the power dissipated by the diode. Always refer to the NEC/Renesas datasheet for precise electrical specifications, including the Zener voltage tolerance, reverse leakage current, and surge current rating.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess