EN
  • EN
  • DE

RD10SL

Part No RD10SL
Manufacturer NEC
Catalog TVS - Diodes
Description ZENER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291578-RD10SL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RD10SL CAD Model

Description

The RD10SL is a Zener diode manufactured by NEC. Zener diodes are a type of diode that allows current to flow in one direction, but also can allow current to flow in the reverse direction when the voltage is above a certain value – the Zener voltage. This characteristic makes them particularly useful in voltage regulation applications.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage in circuits despite variations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes.
  • Clipping Circuits: Shapes waveforms by limiting voltage to a specific level.
  • Reference Voltage: Provides a stable reference voltage for other circuits.

Features:

  • Zener Voltage: Specified reverse voltage at which the diode starts conducting.
  • Low Leakage Current: Minimal current flow in the reverse direction below the Zener voltage.
  • Sharp Breakdown Voltage: Exhibits a sharp and well-defined breakdown voltage characteristic.
  • High Surge Current Capability: Can withstand high surge currents without damage.

Benefits:

  • Stable Voltage Output: Provides a constant voltage output even with fluctuating input.
  • Protection of Sensitive Components: Prevents damage to other components from overvoltage conditions.
  • Reliable Performance: Offers consistent and dependable performance in various applications.
  • Simple Circuit Design: Easy to incorporate into circuit designs for voltage regulation and protection.

Additional Details:

While specific electrical characteristics (such as precise Zener voltage, power dissipation, and operating temperature range) vary depending on the exact datasheet and batch, the RD10SL is generally designed for low-power applications. Always refer to the official NEC datasheet for the RD10SL for detailed specifications before using it in a circuit. Datasheets typically provide graphs showing voltage vs. current characteristics, temperature coefficients, and other crucial parameters.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8143 $61.0725
175+ $0.6676 $116.8300
270+ $0.6468 $174.6360
370+ $0.6260 $231.6200
480+ $0.6052 $290.4960
640+ $0.5429 $347.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess