EN
  • EN
  • DE

PS710C-1A

Part No PS710C-1A
Manufacturer NEC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086026-PS710C-1A
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS710C-1A CAD Model

Description

The PS710C-1A is a solid-state relay (SSR) manufactured by NEC. It's designed to provide electrical isolation between control and load circuits, utilizing an optical coupling mechanism. This mechanism typically involves an infrared light-emitting diode (LED) as the input and a phototransistor or similar photosensitive device as the output. The optical isolation allows for safe and reliable signal transmission, particularly in environments with electrical noise or high voltage differences.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor drives, and process control equipment for isolating control signals.
  • Telecommunications Equipment: Employed in telecommunication systems for signal isolation and protection of sensitive circuitry.
  • Power Supplies: Integrated into power supply designs for feedback isolation and control of switching circuits.
  • Measurement and Instrumentation: Used in data acquisition systems and test equipment for isolating measurement signals and reducing noise.
  • Office Automation Equipment: Found in equipment like printers, copiers, and fax machines for control and signal isolation.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation, enhancing safety and preventing ground loops.
  • Compact Package: Available in a small outline package (SOP), saving board space.
  • Fast Switching Speed: Allows for rapid switching operations.
  • Low Input Current: Requires a low input current for activation, reducing power consumption.
  • RoHS Compliant: Complies with environmental standards, ensuring it is free from hazardous substances.

Benefits:

  • Enhanced Safety: The high isolation voltage provides enhanced protection against high-voltage hazards.
  • Improved Reliability: Solid-state design eliminates mechanical wear, resulting in a longer lifespan and improved reliability compared to electromechanical relays.
  • Reduced Power Consumption: The low input current requirements contribute to energy efficiency.
  • Space-Saving Design: The compact package allows for denser board layouts and smaller overall product size.
  • Simplified Circuit Design: The optocoupler simplifies circuit design by providing galvanic isolation.

Additional Details:

The PS710C-1A is typically available in a 4-pin SOP package. The isolation voltage is rated to at least 2500 Vrms. The forward current requirement is low, contributing to energy efficiency. It’s crucial to incorporate appropriate external components, such as current-limiting resistors, for optimal performance and protection. Its features make it suitable for various industrial and commercial applications requiring a reliable and isolated signal path.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess