The PS2561AL1-1-V-A/JT is a single-channel optocoupler manufactured by NEC (now Renesas). This device offers electrical isolation between circuits, improving safety and preventing ground loops. It is characterized by its high isolation voltage and is suitable for use in a wide array of industrial control, power supply, and communication systems.
Applications
- Industrial Automation Equipment: Provides isolation in control systems for machinery.
- Power Supplies: Isolates primary and secondary circuits in power supplies.
- Motor Control: Isolates control signals for motors, enhancing system robustness.
- Communication Interfaces: Offers galvanic isolation in data transmission setups.
- Measuring Instruments: Isolates sensitive measurement components from noise and high voltage.
- Inverter Applications
Features
- High Isolation Voltage: Provides reinforced insulation for greater safety.
- Compact Package: Enables high-density mounting on PCBs.
- High Collector-Emitter Voltage: Suitable for high-voltage applications.
- High Common-Mode Transient Immunity (CMTI): Ensures reliable performance in noisy electrical environments.
- Current Transfer Ratio (CTR): Available with various CTR options to suit different circuit requirements.
- Pb-Free Construction: Complies with environmental regulations, being RoHS compliant.
Benefits
- Enhanced Safety: Galvanic isolation protects both users and equipment from potentially dangerous voltages.
- Improved Reliability: High CMTI reduces the likelihood of false triggering due to electrical noise.
- Space Saving: Compact form factor facilitates denser and more efficient board layouts.
- Design Flexibility: A range of CTR options provides adaptability for diverse circuit configurations.
- Environmental Compliance: Pb-Free construction ensures adherence to environmental standards and reduces hazardous waste.
- Prevention of Ground Loops
Additional Details
The PS2561AL1-1-V-A/JT consists of an infrared LED optically coupled to a phototransistor. When current flows through the LED, it emits infrared light, activating the phototransistor and allowing current to flow in the output circuit. The 'AL1' designation likely refers to a particular package type or lead configuration, while '-1' might indicate a specific CTR range or internal component arrangement. The 'V' indicates a high isolation voltage. The 'A/JT' may relate to specific testing procedures or packaging. The typical operating temperature ranges from -55°C to +110°C. This device complies with industry safety standards, including UL, CSA, and VDE. For detailed specifications, such as CTR values, input forward voltage, and output saturation voltage, refer to the official datasheet.