EN
  • EN
  • DE

PS2561A-1Y-V-A/JT

Part No PS2561A-1Y-V-A/JT
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352069-PS2561A-1Y-V-A/JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2561A-1Y-V-A/JT CAD Model

Description

The PS2561A-1Y-V-A/JT is a high-performance, single-channel optocoupler manufactured by NEC (now Renesas). It is designed for high-density mounting and offers reinforced insulation. This optocoupler features a high collector-emitter voltage and excellent common-mode transient immunity, making it suitable for various industrial and consumer applications.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverter Control: Provides galvanic isolation in inverter circuits.
  • Power Supplies: Isolates control circuitry from the high-voltage side.
  • Factory Automation Equipment: Enhances safety and reliability in automated systems.
  • Office Automation Equipment: Protects sensitive electronics from voltage surges.
  • Measuring instruments

Features

  • High Isolation Voltage: Provides reinforced insulation up to 5 kVrms.
  • Compact Package: Allows for high-density mounting.
  • High Collector-Emitter Voltage: Enables use in high-voltage applications.
  • High Common-Mode Transient Immunity (CMTI): Ensures reliable operation in noisy environments.
  • Current Transfer Ratio (CTR): Offers a wide range of CTR options to meet different circuit requirements.
  • Pb-Free Construction: Complies with environmental regulations.

Benefits

  • Enhanced Safety: Galvanic isolation protects users and equipment from hazardous voltages.
  • Improved Reliability: High CMTI minimizes the risk of false triggering in noisy environments.
  • Space Saving: Compact package allows for denser board layouts.
  • Simplified Design: Wide CTR range provides flexibility in circuit design.
  • Regulatory Compliance: Pb-Free construction ensures compliance with environmental standards.
  • Protection from ground loops

Additional Details

The PS2561A-1Y-V-A/JT utilizes an infrared light-emitting diode (LED) optically coupled to a phototransistor. When current flows through the LED, it emits infrared light, which activates the phototransistor. This allows for the transfer of signals between two electrically isolated circuits. The '1Y' in the part number signifies a specific CTR rank, 'V' indicates a high isolation voltage option, and 'A/JT' may relate to specific packaging or testing parameters. The operating temperature range is typically -55°C to +110°C. It conforms to safety standards such as UL, CSA, and VDE. Detailed specifications, including CTR values, input forward voltage, and output saturation voltage, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess