EN
  • EN
  • DE

PFAF250E128MPSTEAS

Part No PFAF250E128MPSTEAS
Manufacturer NEC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 273381-PFAF250E128MPSTEAS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFAF250E128MPSTEAS CAD Model

Description

The PFAF250E128MPSTEAS is a supercapacitor, also known as an ultracapacitor or electric double-layer capacitor (EDLC), manufactured by NEC (formerly NEC-TOKIN). Supercapacitors bridge the gap between conventional capacitors and batteries, offering higher energy density than capacitors and higher power density than batteries. They are characterized by their ability to rapidly store and release energy, making them suitable for applications requiring bursts of power or energy harvesting.

Applications

  • Energy harvesting systems: Supercapacitors can store energy generated from renewable sources like solar or wind.
  • Hybrid vehicles: Used in regenerative braking systems to capture and reuse energy during deceleration.
  • Backup power systems: Provides short-term power backup in case of power outages.
  • Power tools: Delivers bursts of power for demanding applications.
  • Portable electronic devices: Extends battery life in smartphones, tablets, and laptops.

Features

  • High power density: Delivers large amounts of power quickly.
  • Long cycle life: Can withstand hundreds of thousands or even millions of charge/discharge cycles.
  • Fast charging: Charges much faster than batteries.
  • Wide operating temperature range: Functions reliably in various environmental conditions.
  • Environmentally friendly: Does not contain hazardous materials like lead or cadmium.

Benefits

  • Improved energy efficiency: Recaptures and reuses energy, reducing overall energy consumption.
  • Extended product lifespan: Long cycle life minimizes the need for replacements.
  • Enhanced performance: Provides bursts of power for demanding applications.
  • Reduced maintenance costs: Requires minimal maintenance compared to batteries.
  • Environmentally responsible solution: Contributes to a greener and more sustainable future.

Additional Details

While precise specifications require referencing the official NEC datasheet, supercapacitors of this type typically feature a voltage rating around 2.5V to 2.7V. The capacitance value, indicated by the '250' in the part number, is likely around 250 Farads, although this should be confirmed with the official documentation. The 'E128MPSTEAS' portion likely indicates specific packaging, terminal type, and other performance characteristics. These devices generally have a low Equivalent Series Resistance (ESR), which contributes to their high power density. They are typically constructed using activated carbon materials and an organic electrolyte. Consult the manufacturer's datasheet for detailed information on voltage limits, temperature ranges, ESR, and other critical parameters.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess