EN
  • EN
  • DE

D78C10AGF

Part No D78C10AGF
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023210-D78C10AGF
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D78C10AGF CAD Model

Description

The NEC D78C10AGF is a microcontroller, likely part of the 78K series. These microcontrollers were commonly used in a wide array of embedded systems for control and automation. While the specific datasheet for this exact variant is difficult to locate, understanding the general characteristics of the NEC 78K series provides a good overview of its capabilities.

Applications:

  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices.
  • Industrial Control: Used in machinery, automation equipment, and process control systems.
  • Automotive Electronics: Employed in automotive control systems, such as engine management and anti-lock braking.
  • Medical Devices: Integrated into medical equipment for monitoring and control functions.
  • Communication Equipment: Used in network devices, modems, and other communication systems.

Features (General for NEC 78K Series):

  • 8-bit or 16-bit CPU Core: Depending on the specific model, features an 8-bit or 16-bit central processing unit.
  • On-Chip Memory: Includes integrated ROM, RAM, and EPROM/EEPROM for program and data storage.
  • Peripheral Interfaces: Provides various communication interfaces, such as UART, SPI, I2C, and CAN.
  • Timers and Counters: Built-in timers and counters for timing control, event scheduling, and pulse generation.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.

Benefits (General for NEC 78K Series):

  • High Performance: Delivers efficient processing capabilities for embedded applications.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Flexible Configuration: Programmable features allow for customization to specific application requirements.
  • Robust Operation: Designed for reliable operation in harsh environments.

Additional Details:

The D78C10AGF microcontroller typically requires external clock signals for operation. It is programmed using assembly language or C programming language. The device is interfaced to external components through its I/O pins. The exact specifications, pinout, and programming details for the D78C10AGF can be found in its datasheet or related documentation for similar NEC 78K series microcontrollers. A pull up or pull down resistor might be required for correct functioning.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess