EN
  • EN
  • DE

D41264V-12X

Part No D41264V-12X
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054798-D41264V-12X
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D41264V-12X CAD Model

Description

The D41264V-12X is a 262,144-bit (64K x 4) Dynamic Random Access Memory (DRAM) chip manufactured by NEC. This DRAM is organized as 64K words of 4 bits each. It's a type of volatile memory, meaning it requires constant power to maintain the stored data. The '12X' likely refers to a specific speed grade or revision.

Applications

  • Memory in older computer systems: Used as main memory in some early personal computers and workstations.
  • Graphics Cards: Could be found as memory in older graphics adapters.
  • Printers and Scanners: Used for temporary data storage or buffering in printing and scanning devices.
  • Industrial Control Equipment: Potentially used in some industrial controllers or embedded systems of the time.
  • Test Equipment: Could be employed in older test and measurement equipment requiring RAM.

Features

  • 64K x 4 Organization: Organized as 65,536 words of 4 bits each.
  • Dynamic Refresh: Requires periodic refresh cycles to maintain data integrity.
  • Fast Access Time: '12X' indicates a specific access time, likely around 120ns (though a datasheet would confirm).
  • Single 5V Power Supply: Operates on a single 5-volt power supply.
  • TTL Compatibility: Compatible with TTL logic levels.
  • Multiplexed Address Inputs: Uses multiplexed row and column addresses to reduce pin count.

Benefits

  • Relatively High Density for its time: Provided a significant amount of RAM in a single chip.
  • Fast Access Time (for its generation): Provided reasonable speed for many applications.
  • Standard Voltage and Interface: Easy to integrate into systems using standard 5V TTL logic.

Additional Details

The D41264V-12X, being a DRAM, requires a refresh circuit to periodically rewrite the data in the memory cells. Without refreshing, the stored data will be lost due to the leakage of charge from the capacitors within the memory cells. The multiplexed address inputs reduce the number of pins required on the chip, which helps to keep the chip size manageable. The specific access time indicated by the '12X' suffix is a key parameter for determining the overall performance of the memory system. Consult the original datasheet for the exact value and other detailed specifications such as refresh rates, power consumption, and timing diagrams. This type of DRAM represents an important step in the evolution of computer memory technology, paving the way for higher-density and faster memory devices.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess