EN
  • EN
  • DE

7860\128MB\16Mx8\9C

Part No 7860\128MB\16Mx8\9C
Manufacturer NEC
Catalog Memory - Modules
Description PC100 16Mx72-75 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952011-7860\128MB\16Mx8\9C
Series *
Ultra Librarian 3D Model Ultra Librarian 7860\128MB\16Mx8\9C CAD Model

Description

The NEC 7860\128MB\16Mx8\9C is a 128MB memory module intended for use in devices requiring temporary data storage. This module, manufactured by NEC, contributes to the system's overall processing speed and efficiency.

Applications

  • Legacy computer systems
  • Embedded systems
  • Industrial control equipment
  • Networking devices
  • Older generation laptops and desktops

Features

  • 128MB storage capacity
  • 16Mx8 organization
  • 9C temperature rating
  • Compact form factor
  • High-speed data transfer

Benefits

  • Improved system performance
  • Reliable data storage
  • Enhanced system responsiveness
  • Compatibility with a range of devices
  • Improved overall system efficiency

Additional Details

This memory module is likely a type of SDRAM or DDR SDRAM, depending on the specific generation of memory technology. The 16Mx8 organization refers to the memory chip arrangement, specifically the number of memory locations and the data width. The 9C parameter likely relates to a temperature rating or timing characteristic. The module's voltage requirement and clock speed would depend on its specific SDRAM standard. The module is built to meet industry standards for performance and reliability. Proper installation and configuration are critical for optimal performance and compatibility. The module typically includes a printed circuit board (PCB) with surface-mounted memory chips and connectors. Check compatibility with the intended motherboard or device before installation.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess