EN
  • EN
  • DE

3SK223-T1B(U91)

Part No 3SK223-T1B(U91)
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979651-3SK223-T1B(U91)
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3SK223-T1B(U91) CAD Model

Description

The 3SK223-T1B(U91) is a VHF/UHF band low noise amplifier field effect transistor (FET) manufactured by NEC. It is specifically designed for low-noise amplification in high-frequency applications, commonly used in various communication and broadcast systems.

Applications

  • VHF/UHF Receivers: Used in the front-end stages of VHF and UHF receivers to amplify weak signals with minimal added noise.
  • CATV Systems: Employed in cable television systems to improve signal quality and reduce noise.
  • Satellite Communication: Integrated into satellite communication equipment for low-noise amplification.
  • Wireless Communication Devices: Applied in wireless devices such as cordless phones and wireless LAN equipment.
  • Spectrum Analyzers: Used in spectrum analyzers to enhance sensitivity and reduce noise floor.

Features

  • Low Noise Figure: Designed for minimal noise contribution, ensuring high signal-to-noise ratio.
  • High Gain: Provides substantial signal amplification.
  • High Input Impedance: Offers good impedance matching with input sources.
  • Small Package: Compact design suitable for space-constrained applications.
  • High Cutoff Frequency: Capable of operating at high frequencies in the VHF/UHF bands.

Benefits

  • Improved Signal Quality: Enhances the signal-to-noise ratio in receiving systems.
  • Enhanced Sensitivity: Increases the sensitivity of receivers, allowing detection of weaker signals.
  • Reduced Interference: Minimizes the impact of noise and interference on received signals.
  • Compact Design: Allows for integration in small form-factor devices.
  • Reliable Performance: Offers stable and consistent performance in high-frequency applications.

Additional Details

The 3SK223-T1B(U91) typically comes in a small surface-mount package. Key electrical parameters include noise figure (NF), gain (G), and drain current (IDSS). Proper biasing and impedance matching are critical for optimal performance. Refer to the datasheet for detailed specifications and application notes. The FET is designed to operate with low supply voltages and currents to minimize power consumption.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess