EN
  • EN
  • DE

2SD1586

Part No 2SD1586
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037325-2SD1586
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD1586 CAD Model

Description

The 2SD1586 is a silicon NPN power transistor designed for high-voltage, high-current switching applications. Commonly found in power supplies, motor drivers, and audio amplifiers, this transistor boasts excellent switching characteristics and robust performance, making it a reliable choice for various industrial and consumer electronics.

Applications:

  • Switching Power Supplies: Used as a switching element in SMPS circuits.
  • Motor Drivers: Controls the speed and direction of DC motors.
  • Audio Amplifiers: Amplifies audio signals in output stages.
  • Inverters: Used in DC-AC inverters for power conversion.
  • General Purpose Switching: Suitable for various high-voltage switching applications.

Features:

  • High Collector-Emitter Voltage (VCEO): Supports high voltage operation.
  • High Collector Current (IC): Capable of handling significant current.
  • Low Saturation Voltage (VCE(sat)): Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  • NPN Transistor: Standard NPN configuration.

Benefits:

  • Efficient Power Conversion: Enables efficient and reliable switching power supplies.
  • Precise Motor Control: Allows for accurate control of DC motor speed and torque.
  • High-Quality Audio Amplification: Delivers clear and powerful audio amplification.
  • Reduced Power Loss: Low saturation voltage minimizes heat generation.
  • Robust Performance: Designed for reliability in demanding environments.

Additional Details:

The 2SD1586 is typically packaged in a TO-3P or similar high-power package, allowing for effective heat dissipation. It’s critical to use a suitable heat sink when operating the transistor at higher power levels to maintain its junction temperature within specified limits. The transistor's key electrical parameters include its VCEO, IC, hFE (DC current gain), and VCE(sat). These parameters must be carefully considered when designing circuits using the 2SD1586 to ensure stable and reliable operation. Adequate biasing is essential to achieve optimal performance and prevent thermal runaway.

The 2SD1586 is designed to handle high-voltage and high-current loads, making it suitable for demanding applications such as industrial power supplies and high-power audio amplifiers. Its fast switching speed and low saturation voltage contribute to its efficiency and overall performance. Careful attention to thermal management is crucial to ensure long-term reliability.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess