EN
  • EN
  • DE

2SC5194

Part No 2SC5194
Manufacturer NEC
Catalog Hard To Find
Description MICROWAVE LOW NOISE AMPLIFIER NPN SILICON EPITAXIAL TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125875-2SC5194
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5194 CAD Model

Description

The 2SC5194 is an NPN triple diffused planar silicon transistor manufactured by NEC. It is designed for high-power amplification and switching applications. This transistor is typically used in audio power amplifiers, switching regulators, and other high-voltage, high-current circuits.

Applications:

  • Audio Power Amplifiers: Used as the output stage in audio power amplifiers for high-fidelity sound reproduction.
  • Switching Regulators: Employed in switching regulators for efficient power conversion.
  • DC-DC Converters: Utilized in DC-DC converters to provide stable voltage levels.
  • Motor Control Circuits: Used in motor control circuits for controlling motor speed and direction.
  • General Purpose Amplification: Suitable for general purpose amplification in various electronic circuits.
  • High-Voltage Switching: Applied in high-voltage switching applications.

Features:

  • High Collector Current: Capable of handling high collector current (typically up to 10A).
  • High Collector-Emitter Voltage: Withstands high collector-emitter voltage (typically up to 400V).
  • High Power Dissipation: Designed for high power dissipation.
  • Low Saturation Voltage: Provides low saturation voltage for efficient switching.
  • High fT (Transition Frequency): Offers a high transition frequency for high-speed switching.
  • NPN Transistor: NPN polarity for standard circuit configurations.

Benefits:

  • High Power Output: Delivers high power output in audio and power applications.
  • Efficient Switching: Low saturation voltage enables efficient switching operation.
  • Reliable Performance: Robust design ensures reliable performance in demanding applications.
  • Versatile Application: Suitable for a wide range of high-power and high-voltage applications.
  • Stable Operation: Provides stable operation under varying load conditions.
  • High-Speed Switching: High transition frequency allows for fast switching speeds.

Additional Details:

The 2SC5194 transistor is available in a TO-3P package. It is designed for reliable operation in high-power applications. The high collector current and voltage ratings, combined with its robust design, make it suitable for use in demanding environments. This transistor is a popular choice for audio amplifiers and power supplies requiring high performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess