EN
  • EN
  • DE

1955\256MB\16Mx8\18C

Part No 1955\256MB\16Mx8\18C
Manufacturer NEC
Catalog Memory - Modules
Description PC133 32Mx72-75 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952287-1955\256MB\16Mx8\18C
Series *
Ultra Librarian 3D Model Ultra Librarian 1955\256MB\16Mx8\18C CAD Model

Description

The NEC 1955\256MB\16Mx8\18C is a 256MB memory module manufactured by NEC. This module is designed for use in various electronic devices requiring temporary data storage, contributing to the device's overall processing speed and efficiency.

Applications

  • Legacy computer systems
  • Embedded systems
  • Industrial control equipment
  • Networking devices
  • Older generation laptops and desktops

Features

  • 256MB storage capacity
  • 16Mx8 organization
  • 18C temperature rating
  • Compact form factor
  • High-speed data transfer

Benefits

  • Increased system performance
  • Reliable data storage
  • Enhanced system responsiveness
  • Compatibility with a range of devices
  • Improved overall system efficiency

Additional Details

This memory module is likely a type of SDRAM or DDR SDRAM, depending on the specific generation. The 16Mx8 designation indicates the memory's organization, specifying the number of memory chips and their individual data width. The 18C likely relates to a temperature rating or timing parameter. The module's voltage requirement and clock speed would depend on its specific SDRAM standard. The module is designed to meet industry standards for performance and reliability. Proper installation and configuration are essential for optimal performance and compatibility with the host system. The module's construction includes a printed circuit board (PCB) with surface-mounted memory chips and connectors for interfacing with the system's memory bus. It's crucial to verify compatibility with the specific motherboard or device before installation to avoid potential issues.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess