The PLFC1260P-680 is a power inductor manufactured by NEC-TOKIN, designed for efficient power conversion and filtering. The '680' designation usually represents an inductance value of 68µH. These inductors are recognized for their low core loss and robust construction.
Applications
- DC-DC converters in industrial equipment
- Voltage regulators in telecom systems
- Power supplies for servers and workstations
- Filtering circuits in audio equipment
- Step-up/Step-down converters in power management
Features
- High inductance value
- Low DC resistance (DCR)
- Magnetically shielded construction
- Excellent temperature stability
- Surface-mount design
Benefits
- Efficient power conversion
- Effective noise filtering
- Reduced electromagnetic interference (EMI)
- Reliable operation across a wide temperature range
- Simplified assembly
Additional Details
The PLFC1260P-680 employs a ferrite core for optimal performance. Its dimensions are approximately 12.5mm x 12.5mm with a height of 6.0mm. The inductance value is 68uH. Operating temperature range typically spans from -40°C to +125°C. Its surface-mount design ensures easy integration into automated assembly lines. The shielded construction is essential for minimizing electromagnetic interference in sensitive applications. This inductor contributes significantly to the stability and efficiency of power conversion circuits.