The NX8045GE_4.000MHZ_STD-CJL-6 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). It's designed to provide a highly stable and accurate 4.000 MHz clock signal for various electronic applications. These oscillators are known for their precision and reliability, making them suitable for critical timing applications.
Applications:
- Microcontrollers and microprocessors clock source
- Real-time clocks (RTC)
- Communication equipment (e.g., networking devices, wireless transceivers)
- Industrial control systems
- Measurement and instrumentation devices
Features:
- Frequency: 4.000 MHz
- High frequency stability
- Compact size (8.0 x 4.5 mm package)
- Low power consumption
- Excellent aging characteristics
Benefits:
- Precise and reliable clock signal generation
- Improved system timing accuracy
- Reduced jitter and phase noise
- Extended battery life in portable devices
- Stable performance over temperature variations
Additional Details:
The NX8045GE series is known for its robust construction and resistance to shock and vibration. The specific “STD-CJL-6” suffix likely refers to a specific set of performance parameters and environmental testing standards. The oscillator typically operates on a 3.3V supply voltage. Detailed specifications regarding frequency tolerance, operating temperature range, load capacitance, and output waveform characteristics can be found in the NDK datasheet for this part number. It's imperative to consult the datasheet for precise electrical characteristics and application guidelines. The output signal is typically a CMOS-compatible signal. The part is designed for reflow soldering and surface mount assembly.