EN
  • EN
  • DE

NX8045GB-8.000M-STD-CSJ-1

Part No NX8045GB-8.000M-STD-CSJ-1
Manufacturer NDK
Catalog Oscillators
Description CRYSTAL 8.0000MHZ 8PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 37 Weeks
Features ±50ppm Crystal 8pF 2-SMD, No Lead
Manufacturer NDK
Series NX8045GB
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 2-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0050
Other Part Number NX8045GB-8.000M-STD-CSJ-1-ND, NX8045GB-8.000M-STD-CSJ-1INACTIVE, NX8045GB8MHZSTDCSJ1, NX8045GB-8.00M-STD-CSJ-1, 644-1206-6, Q6779925D, 50157438, 644-1206-1, 644-1206-2, Q6367963, NX8045GB-8.00M-STD-CSJ-1-NDL, NX8045GB-8.00M-STD-CSJ-1-ND, NX8045GB-8MHZ-STD-CSJ-1, Q6797273
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887973-NX8045GB-8.000M-STD-CSJ-1
Ultra Librarian 3D Model Ultra Librarian NX8045GB-8.000M-STD-CSJ-1 CAD Model

Description

The NDK NX8045GB-8.000M-STD-CSJ-1 ±50ppm crystal 8pF 2-SMD, no lead is a high-quality electronic component manufactured by NDK.

  • Family: NX8045GB
  • Category: Crystals
  • Package: 2-SMD, no lead
  • Supply and Demand Status: Balance
  • Estimated Production Lead Time: 37 weeks
  • REACH: Unaffected
  • HTSUS: 8541.60.0050
  • Other Part Numbers: NX8045GB-8.000M-STD-CSJ-1-ND, NX8045GB-8.000M-STD-CSJ-1INACTIVE, NX8045GB8MHZSTDCSJ1, NX8045GB-8.00M-STD-CSJ-1, 644-1206-6, Q6779925D, 50157438, 644-1206-1, 644-1206-2, Q6367963, NX8045GB-8.00M-STD-CSJ-1-NDL, NX8045GB-8.00M-STD-CSJ-1-ND, NX8045GB-8MHZ-STD-CSJ-1, and Q6797273

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess