The NX5032GA_8.000MHZ_STD-CSU-1 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). Crystal oscillators provide a stable and precise frequency reference for timing circuits in various electronic devices. This particular oscillator operates at a frequency of 8.000 MHz.
Applications
- Microcontrollers
- Real-Time Clocks (RTCs)
- Communication Devices (e.g., Radios, Network Interfaces)
- Frequency Synthesizers
- Timing Circuits
Features
- 8.000 MHz Output Frequency
- Surface Mount Device (SMD)
- Compact Size
- High Frequency Stability
- Low Jitter
Benefits
- Precise and stable timing signal.
- Easy to integrate into circuit boards using surface mount technology.
- Space-saving design.
- Reliable performance over a wide temperature range.
- Minimal noise in the output signal.
Additional Details
The NX5032GA_8.000MHZ_STD-CSU-1 is housed in a 5.0mm x 3.2mm package. It typically operates at a supply voltage of 3.3V or 5V. The 'STD-CSU-1' likely refers to specific parameters such as frequency tolerance, temperature stability, and load capacitance. These parameters are critical for ensuring proper oscillator operation within the intended application. Refer to the NDK datasheet for detailed specifications, including frequency stability over temperature, aging characteristics, and startup time.