EN
  • EN
  • DE

NX5032GA-8.000M-STD-CSK-1

Part No NX5032GA-8.000M-STD-CSK-1
Manufacturer NDK
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 8 MHz
Frequency Stability 150 ppm
Frequency Tolerance 0.005 %
Load Capacitance 8 pF
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1083026-NX5032GA-8.000M-STD-CSK-1
Categories OEM Parts(M-N)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX5032GA-8.000M-STD-CSK-1 CAD Model

Description

The NX5032GA-8.000M-STD-CSK-1 is a crystal oscillator manufactured by NDK. This component is designed to provide a stable and precise 8.000 MHz clock signal for a variety of electronic applications. The 'NX5032GA' refers to the package type and dimensions, which is a 5.0 x 3.2 mm surface-mount package, while 'STD-CSK-1' likely indicates specific manufacturing and performance standards.

Applications:

  • Microcontrollers
  • Real-time clocks (RTC)
  • Communication devices (e.g., low-power wireless modules)
  • Consumer electronics
  • Embedded systems

Features:

  • Frequency: 8.000 MHz
  • Package: NX5032GA (5.0 x 3.2 mm)
  • Surface-mount device (SMD)
  • High frequency stability
  • Low power consumption
  • Wide operating temperature range

Benefits:

  • Provides a reliable and accurate clock signal
  • Enhances timing precision in digital circuits
  • Compact size for space-constrained applications
  • Suitable for battery-powered devices due to low power consumption

Additional Details:

The NX5032GA-8.000M-STD-CSK-1 crystal oscillator is commonly used in applications where a stable and low-power clock signal is required. Typical specifications include a frequency tolerance of ±10 ppm to ±30 ppm and a temperature stability of ±15 ppm to ±50 ppm over a broad operating temperature range (typically -40°C to +85°C). The 'STD-CSK-1' likely indicates compliance with specific industry standards related to shock, vibration, and aging characteristics. It is essential to consult the official datasheet for precise electrical characteristics, load capacitance, and drive level requirements to ensure optimal performance in the intended application. Proper load capacitance is crucial for achieving the specified frequency accuracy.

Typical Specifications:

  • Frequency: 8.000 MHz
  • Frequency Tolerance: ±10 ppm to ±30 ppm (depending on specific part number)
  • Temperature Stability: ±15 ppm to ±50 ppm (depending on specific part number)
  • Operating Temperature Range: -40°C to +85°C (typical)
  • Load Capacitance: Varies (specified by datasheet)

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess