EN
  • EN
  • DE

NX3225SA 40.000MHZ STD-CSR-6

Part No NX3225SA 40.000MHZ STD-CSR-6
Manufacturer NDK
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979928-NX3225SA 40.000MHZ STD-CSR-6
Categories OEM Parts(M-N)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX3225SA 40.000MHZ STD-CSR-6 CAD Model

Description

The NX3225SA 40.000MHZ STD-CSR-6 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). It provides a stable and accurate 40.000 MHz clock signal for various electronic circuits.

Applications

  • Microcontrollers: Provides the clock signal for microcontrollers.
  • Microprocessors: Generates the clock signal for microprocessors.
  • Communication Systems: Used in communication equipment for timing synchronization.
  • Real-Time Clocks (RTCs): Provides the timing reference for real-time clock circuits.
  • Frequency Standards: Used as a stable frequency source in test and measurement equipment.

Features

  • 40.000 MHz Frequency: Provides a precise 40.000 MHz clock signal.
  • Surface Mount Device (SMD): Designed for surface mount assembly on PCBs.
  • Compact Size: Small footprint for space-constrained applications.
  • High Stability: Provides a stable and accurate frequency output over temperature and voltage variations.
  • Low Aging: Maintains its frequency accuracy over long periods of time.

Benefits

  • Precise Timing: Provides an accurate clock signal for reliable system operation.
  • Easy Assembly: SMD package simplifies the manufacturing process.
  • Space Saving: Small size allows for high-density designs.
  • Stable Operation: Ensures consistent performance over varying conditions.
  • Long-Term Reliability: Maintains its accuracy over an extended lifespan.

Additional Details

The "NX3225SA" refers to the package size and type (3.2 x 2.5 mm SMD). "STD-CSR-6" likely refers to specific parameters such as the frequency tolerance, stability over temperature, load capacitance, and ESR (Equivalent Series Resistance). The datasheet from NDK provides detailed specifications on these parameters, including the frequency stability over temperature (e.g., ±30 ppm), the load capacitance (e.g., 12 pF), the ESR (e.g., 80 ohms), and the operating temperature range. The drive level and aging characteristics are also important considerations. It's crucial to consult the datasheet before using the NX3225SA 40.000MHZ STD-CSR-6 to ensure it meets the application's requirements.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,694 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess