EN
  • EN
  • DE

NX3225GB-16M-STD-CRA-2

Part No NX3225GB-16M-STD-CRA-2
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 16.0000MHZ 8PF SMD  /  16 MHz ±50ppm Crystal 8pF 120 Ohms 2-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr NDK America, Inc.
Series NX3225GB
Package Tape & Reel
Type MHz Crystal
Frequency 16 MHz
Frequency Stability ±150ppm
Frequency Tolerance ±50ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 120 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 150°C
Ratings AEC-Q200
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0050
Other Names 644-1233-2,644-1233-1,644-1233-2INACTIVE,NX3225GB-16.000M-STD-CRA-2,NX3225GB-16.000M-STD-CRA-2-ND,Q4969009,644-1233-6
Standard Package 3,000
Win Source Part Number 985002-NX3225GB-16M-STD-CRA-2
Ultra Librarian 3D Model Ultra Librarian NX3225GB-16M-STD-CRA-2 CAD Model

Description

The NDK America NX3225GB-16M-STD-CRA-2 is a MHz crystal designed for use in various applications.

  • Frequency: 16 MHz
  • Frequency Tolerance: ±50ppm
  • Frequency Stability: ±150ppm
  • ESR (Equivalent Series Resistance): 120 Ohms
  • Load Capacitance: 8pF
  • Package/Case: 2-SMD, no lead
  • Mounting: SMD (SMT)
  • Height Seated (Max): 0.035" (0.90mm)
  • Standard Package: 3,000

You May Also Be Interested in

TXC CORPORATION
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 25.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 22.1184MHZ 18PF SMD
Need more? Email Us
Epson Company
CRYSTAL 27.1200MHZ 10PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 8.0000MHZ 12PF SMD
Lowest to $1.1681
ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD
Lowest to $2.2452
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.4581
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Lowest to $1.2501
Epson Company
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2769 $51.2265
445+ $0.2272 $101.1040
685+ $0.2201 $150.7685
940+ $0.2130 $200.2200
1,215+ $0.2059 $250.1685
1,630+ $0.1846 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,535 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess