EN
  • EN
  • DE

NX3225GA-20.000M-STD-CRG-2

Part No NX3225GA-20.000M-STD-CRG-2
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 20.0000MHZ 8PF SMD / 20 MHz ±20ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr NDK America, Inc.
Series NX3225GA
Package Tape & Reel
Type MHz Crystal
Frequency 20 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±20ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 50 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0050
Other Names 644-1257-6,50157422,644-1257-1,644-1257-2
Standard Package 3,000
Win Source Part Number 982746-NX3225GA-20.000M-STD-CRG-2
Ultra Librarian 3D Model Ultra Librarian NX3225GA-20.000M-STD-CRG-2 CAD Model

Description

The NX3225GA-20.000M-STD-CRG-2 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). Crystal oscillators are used to provide a stable and accurate clock signal for a wide range of electronic devices.

Applications

  • Microcontrollers
  • Microprocessors
  • Communication equipment
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems

Features

  • Frequency: 20.000 MHz
  • Small surface mount package (3.2 x 2.5 mm)
  • High frequency stability
  • Low aging
  • RoHS compliant
  • Excellent shock and vibration resistance

Benefits

  • Accurate clock signal: Provides a stable and precise frequency reference.
  • Compact size: Small footprint saves board space.
  • Reliable performance: High frequency stability ensures consistent operation.
  • Long-term stability: Low aging minimizes frequency drift over time.
  • Robust design: Excellent shock and vibration resistance for demanding environments.

Additional Details

The NX3225GA-20.000M-STD-CRG-2 is designed for reflow soldering and automated assembly. It delivers high performance and reliability in a compact package. Its stable frequency output is crucial for the proper functioning of many electronic circuits.

You May Also Be Interested in

ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB
Lowest to $4.9106
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us
ECS Inc.
CRYSTAL 16.0000MHZ 9PF SMD
Lowest to $1.3928
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.6338
Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ0: MINI SMD X
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess