EN
  • EN
  • DE

SKY68000-31EK1

Part No SKY68000-31EK1
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Type Front End
For Use With/Related Products SKY68000-31
Supplied Contents Board(s)
Base Product Number SKY68000
Other Names 863-2072
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3B992B
HTSUS 8543.70.9860
Win Source Part Number 1283407-SKY68000-31EK1
Ultra Librarian 3D Model Ultra Librarian SKY68000-31EK1 CAD Model

Description

The SKY68000-31EK1 is an evaluation kit engineered for the comprehensive assessment and application development utilizing the SKY68000-31, a multi-band multi-chip RF front-end module (FEM) intended for NB-IoT/CAT-M1 cellular IoT devices. This evaluation kit provides a robust platform for engineers to thoroughly evaluate the module's performance and integrate it into their specific IoT designs.

Applications

  • Evaluation of multi-band RF front-end performance
  • Prototyping and development of cellular IoT devices compliant with NB-IoT and CAT-M1 standards
  • Testing and optimization of RF transmission and reception characteristics
  • Verification of compliance with relevant cellular communication standards

Features

  • Includes the SKY68000-31 RF front-end module
  • Equipped with SMA connectors for flexible antenna connectivity
  • Provides readily accessible test points for measuring key RF signal parameters
  • Features a USB interface for streamlined control and monitoring of the module
  • Comes with dedicated software for configuration and performance analysis

Benefits

  • Simplifies the evaluation process of the complex SKY68000-31 RF front-end module.
  • Offers a complete development environment for rapid prototyping of NB-IoT and CAT-M1 devices.
  • Significantly reduces development time and resource investment.
  • Facilitates exhaustive testing and optimization of RF performance in various operating conditions.

Additional Details

The SKY68000-31 is a highly integrated RF front-end module supporting multiple bands for NB-IoT and CAT-M1. The SKY68000-31EK1 evaluation kit contains all the essential hardware and software components required to assess its capabilities. The kit permits measurements of crucial parameters such as output power, harmonic distortion, and receiver sensitivity. Its comprehensive nature enables engineers to ensure compliance with the rigorous demands of modern cellular IoT standards and accelerate time to market.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess